EN
  • EN
  • DE

APT25GT120BRDQ2G

Part No APT25GT120BRDQ2G
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT 1200V 54A 347W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series Thunderbolt IGBT®
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 54 A
Current - Collector Pulsed (Icm) 75 A
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 25A
Power - Max 347 W
Switching Energy 930µJ (on), 720µJ (off)
Input Type Standard
Gate Charge 170 nC
Td (on/off) @ 25°C 14ns/150ns
Test Condition 800V, 25A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT25GT120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564002-APT25GT120BRDQ2G
Ultra Librarian 3D Model Ultra Librarian APT25GT120BRDQ2G CAD Model

Description

Microchip Technology's APT25GT120BRDQ2G - Power Through Innovation

Microchip Technology's APT25GT120BRDQ2G is a state-of-the-art power electronic component designed for high-efficiency and high-performance applications. This cutting-edge product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the power electronics industry.

Key Features:

  • High Voltage Capability: The APT25GT120BRDQ2G is rated for 1200V, making it suitable for applications that require high voltage operations, such as industrial motor drives and power supply systems.
  • Robust Power Handling: With a 25A current rating, this IGBT (Insulated Gate Bipolar Transistor) can handle significant power levels, ensuring reliable performance in demanding conditions.
  • Low Switching Losses: The device is engineered to minimize switching losses, which enhances overall efficiency and reduces thermal stress on the system.
  • Fast Switching Speed: The APT25GT120BRDQ2G boasts a fast switching speed, which is critical for reducing transition losses and improving the response time of power conversion systems.
  • High-Temperature Operation: Designed to withstand high operating temperatures, this IGBT can operate reliably in environments where thermal management is a challenge.

Applications:

The versatility of the APT25GT120BRDQ2G makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)
  • Industrial Motor Drives
  • High-Frequency Welding
  • Power Factor Correction (PFC) Circuits

Advanced Technology:

Microchip Technology's APT25GT120BRDQ2G incorporates advanced semiconductor technology, offering superior performance and reliability. Its robust design and materials ensure long-term stability and durability, even in the harshest conditions. Whether you're developing energy-efficient power converters or designing the next generation of electric vehicles, this IGBT will help you achieve your goals with its exceptional performance and proven reliability.

Choose the APT25GT120BRDQ2G for your high-power applications and experience the difference that Microchip Technology brings to the table.

You May Also Be Interested in

Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6061 $58.0305
13+ $9.5231 $123.8003
19+ $9.2254 $175.2826
26+ $8.9278 $232.1228
34+ $8.6303 $293.4302
45+ $7.7375 $348.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess