EN
  • EN
  • DE

APA450-FGG256I

Part No APA450-FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 186 I/O 256FBGA / ProASICPLUS Field Programmable Gate Array (FPGA) IC 186 110592 256-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Total RAM Bits 110592
Number of I/O 186
Number of Gates 450000
Voltage - Supply 2.3V ~ 2.7V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Case / Package 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number APA450
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1318003-APA450-FGG256I
Ultra Librarian 3D Model Ultra Librarian APA450-FGG256I CAD Model

Description

The APA450-FGG256I, crafted by the renowned Microchip Technology, stands as a testament to the company's commitment to delivering high-performance and reliable solutions in the field of semiconductor technology. This advanced product is an integral component designed to cater to the demanding needs of a wide array of applications ranging from automotive to industrial, consumer electronics, and beyond.

Key Features

  • High Capacity: The APA450-FGG256I is equipped with a robust programmable logic device, ensuring ample capacity for complex digital systems and the ability to handle a multitude of operations simultaneously.
  • Efficient Power Consumption: Designed with power efficiency in mind, this product operates with a minimal power requirement, which not only extends the life of the device but also reduces the overall energy costs for the system in which it is deployed.
  • Industrial Temperature Range: It is built to withstand harsh environments, operating reliably within an industrial temperature range, making it an ideal choice for applications that are exposed to extreme conditions.
  • Package Integrity: Housed in a fine-pitch grid array (FGG) package with 256 pins, the APA450-FGG256I ensures a secure and reliable connection to the circuit board, providing a stable foundation for high-density designs.
  • Customization and Flexibility: The device's programmable nature allows for a high degree of customization, enabling designers to tailor the product to their specific requirements, which is essential for optimizing performance and achieving design goals.

Applications

The APA450-FGG256I is versatile and can be utilized in a diverse set of applications. Its robust design and programmability make it suitable for:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Consumer electronics, including smart devices and home entertainment systems
  • Medical devices that require high reliability and precision

In conclusion, the APA450-FGG256I from Microchip Technology represents a blend of innovation, reliability, and versatility, making it an excellent choice for designers and engineers looking to push the boundaries of what's possible in their digital solutions.

You May Also Be Interested in

Actel Corporation
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess