EN
  • EN
  • DE

APA1000-CQ208B

Part No APA1000-CQ208B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208CQFP / ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 202752 208-BFCQFP with Tie Bar
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASICPLUS
Package Bulk
Product Status Active
Total RAM Bits 202752
Number of I/O 158
Number of Gates 1000000
Voltage - Supply 2.3V ~ 2.7V
Mounting Type Surface Mount
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case 208-BFCQFP with Tie Bar
Supplier Device Package 208-CQFP (75x75)
Base Product Number APA1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1355855-APA1000-CQ208B
Ultra Librarian 3D Model Ultra Librarian APA1000-CQ208B CAD Model

Description

Microchip Technology's APA1000-CQ208B Product Overview

The APA1000-CQ208B is a sophisticated field-programmable gate array (FPGA) product from Microchip Technology, formerly known as Actel. This high-performance device is designed to meet the demanding needs of modern digital circuits and systems. It is part of the ProASIC3 series, which is renowned for its low power consumption, high reliability, and security features.

Key Features and Benefits

  • High Capacity: The APA1000-CQ208B offers a robust 1 million system gates, providing ample space for complex logic designs and system integration.
  • Live at Power-Up: This feature ensures that the device starts reliably in a known state, which is critical for applications where consistent operation is paramount.
  • Flash Memory Technology: The nonvolatile flash memory allows for the FPGA to retain its configuration without the need for external memory components, simplifying the design and reducing the overall system cost.
  • Low Power Operation: Microchip's focus on power efficiency is evident in the APA1000-CQ208B, making it suitable for power-sensitive applications.
  • In-System Programmability: The FPGA can be reprogrammed in the field, allowing for updates and alterations without the need to replace the hardware, adding flexibility and longevity to the system design.

Applications

The APA1000-CQ208B is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Telecommunication infrastructure
  • Medical equipment
  • Aerospace and defense systems

Technical Specifications

  • Package: 208-Pin PQFP (Plastic Quad Flat Pack)
  • I/O Count: 130 user I/Os
  • Logic Elements: 1 Million
  • Embedded Memory: 144 kbits
  • Performance: Up to 350 MHz system performance

The APA1000-CQ208B from Microchip Technology is a reliable and versatile FPGA solution that provides designers with the performance and features needed for today's complex digital systems. Its combination of high gate density, nonvolatile configuration memory, and low power consumption makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess