Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Number of Logic Elements/Cells 792
Number of I/O 120
Number of Gates 30000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 201-VFBGA, CSBGA
Supplier Device Package 201-CSP (8x8)
Base Product Number AGLP030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 348
Win Source Part Number 1199815-AGLP030V2-CSG201I
Ultra Librarian 3D Model Ultra Librarian AGLP030V2-CSG201I CAD Model

Description

Introducing Product AGLP030V2-CSG201I from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers a sophisticated product in its lineup with the AGLP030V2-CSG201I. This product is designed for a wide range of applications, including industrial, automotive, and consumer electronics, providing reliable performance in a compact form factor.

Key Features of AGLP030V2-CSG201I:

  • High-Performance FPGA: At the core of the AGLP030V2-CSG201I is a field-programmable gate array (FPGA) that provides high-speed logic operations, allowing for flexible and rapid prototyping and deployment of custom designs.
  • Low Power Consumption: This device is engineered for efficiency, offering low power operation without sacrificing performance, making it ideal for power-sensitive applications.
  • Robust Security: Security is a paramount concern in today's connected world, and the AGLP030V2-CSG201I incorporates advanced security features to protect against unauthorized access and intellectual property theft.
  • Wide Operating Temperature Range: With an industrial temperature range, this product is built to withstand harsh environments and maintain its performance from -40°C to 85°C.
  • Compact Form Factor: The device comes in a compact 201-ball Chip Scale Grid Array (CSG) package, which allows for a minimal footprint on the printed circuit board (PCB) and is suitable for space-constrained applications.

Applications:

The versatility of the AGLP030V2-CSG201I makes it a prime choice for various applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive infotainment and driver assistance systems
  • Portable consumer electronics
  • Internet of Things (IoT) devices
  • Communication infrastructure

With its combination of performance, power efficiency, and compact size, the AGLP030V2-CSG201I from Microchip Technology is an excellent choice for designers looking to integrate a reliable and versatile FPGA into their next project. Whether you're developing cutting-edge industrial systems or innovative consumer gadgets, this product offers the features and capabilities required to create solutions that stand out in the market.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
ECAD model for ICE40LP640-SWG16TR1K
Microchip Technology
IC FPGA 84 I/O 144TQFP
Lowest to $78.2329
ECAD model for M2GL010-1TQG144I
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K100AFC484-2N
Altera
IC FPGA 189 I/O 240QFP
Need more? Email Us
ECAD model for EPF10K50SQC240-2X
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
ECAD model for 10AT115S1F45E1SG
Advanced Micro Devices
FPGA Virtex-6 LXT 128K Logic Cells 784-Pin FCBGA
Lowest to $332.0611
ECAD model for XC6VLX130T1FFG784
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $1,086.5672
ECAD model for 10AX048K4F35E3SG
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
ECAD model for LCMXO3L-2100E-5UWG49ITR1K
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
ECAD model for OR2T40A6PS208-DB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5278 $57.0556
5+ $23.4074 $117.0370
7+ $22.6760 $158.7320
10+ $21.9445 $219.4450
12+ $21.2130 $254.5560
16+ $19.0186 $304.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 348 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention