EN
  • EN
  • DE

AGLN060V5-VQG100I

Part No AGLN060V5-VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Field Programmable Gate Array (FPGA) IC 71 18432 1536 100-TQFP
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 71
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGLN060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1274, AGLN060V5-VQG100I-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911248-AGLN060V5-VQG100I
Ultra Librarian 3D Model Ultra Librarian AGLN060V5-VQG100I CAD Model

Description

Microchip Technology's AGLN060V5-VQG100I

The AGLN060V5-VQG100I is a cutting-edge FPGA (Field-Programmable Gate Array) product from Microchip Technology, designed to deliver high performance for a wide array of applications. This versatile component is a member of Microchip's IGLOO® series, which is renowned for its low power consumption and advanced features, making it an ideal solution for power-sensitive designs.

With its 60K logic elements, the AGLN060V5-VQG100I provides a robust platform for complex digital circuitry. This allows designers to implement intricate algorithms and logic functions with ease. The device operates at a core voltage of 1.5V and is available in a compact 100-pin VQG100 package, which is well-suited for space-constrained applications.

The AGLN060V5-VQG100I boasts a high level of integration, featuring embedded memory, digital signal processing (DSP) blocks, and programmable I/Os. This integration is key to enabling sophisticated system-level designs while minimizing board space and reducing overall system costs. Additionally, the FPGA is characterized by its high reliability and extended temperature range, making it a reliable choice for industrial and automotive applications that demand robust performance under harsh conditions.

One of the standout features of the AGLN060V5-VQG100I is its support for in-system programmability. This feature allows for the FPGA configuration to be updated in the field, providing flexibility for future upgrades and bug fixes, thereby extending the product's lifecycle and reducing the need for costly hardware revisions.

Microchip's focus on security is also evident in this product, with advanced security features designed to protect against unauthorized access and tampering. This makes the AGLN060V5-VQG100I a secure choice for applications where data integrity and intellectual property protection are of paramount importance.

In summary, the AGLN060V5-VQG100I from Microchip Technology is a high-performance, low-power FPGA that is packed with features to support a wide range of applications, from consumer electronics to industrial automation and automotive systems. Its compact form factor, in-system programmability, and robust security features make it a versatile and secure choice for any designer looking to incorporate FPGA technology into their next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess