EN
  • EN
  • DE

AGLN015V5-QNG68

Part No AGLN015V5-QNG68
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 49 I/O 68QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 49 384 68-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 49
Operating Temperature Range -20°C ~ 85°C (TJ)
Mounting Surface Mount
Package 68-VFQFN Exposed Pad
Case / Package 68-QFN (8x8)
Family Name AGLN015
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860724-AGLN015V5-QNG68
Ultra Librarian 3D Model Ultra Librarian AGLN015V5-QNG68 CAD Model

Description

The AGLN015V5-QNG68 is a cutting-edge FPGA (Field-Programmable Gate Array) product from Microchip Technology, a leader in the semiconductor industry. This device is part of the IGLOO nano series, which is renowned for its low power consumption and high performance. The AGLN015V5-QNG68 is designed to meet the needs of power-conscious applications such as portable devices, battery-operated products, and energy-efficient embedded systems.

Key Features:

  • Low Power Consumption: The AGLN015V5-QNG68 is engineered with Microchip's Flash*Freeze technology, allowing it to enter a low-power mode with ultra-fast wake-up times, significantly reducing overall power usage.
  • High Density: With 15K logic elements, this device provides a generous amount of programmable logic for complex designs and applications.
  • Security: Security features are embedded to ensure protection against unauthorized access and IP theft, making it an ideal choice for applications that require data protection.
  • 68-pin QFN Package: The compact Quad-Flat No-leads (QFN) package makes it suitable for space-constrained applications while also providing excellent thermal performance.
  • I/O Flexibility: A wide range of input/output configurations are supported to provide versatility in interfacing with other devices and peripherals.
  • Reprogrammability: As an FPGA, the AGLN015V5-QNG68 can be reprogrammed in the field, allowing for updates and modifications to the logic without the need for hardware changes.

Applications:

The AGLN015V5-QNG68 is suited for a variety of applications, including but not limited to:

  • Portable medical devices
  • Industrial control systems
  • Consumer electronics
  • Automotive infotainment
  • Smart sensors

Whether you're developing a product that demands low power operation, or you need a high-density programmable solution, the AGLN015V5-QNG68 from Microchip Technology offers a compelling mix of features that can help drive innovation and efficiency in your projects.

Note: For detailed technical specifications and application support, please refer to the official Microchip Technology documentation and resources.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess