EN
  • EN
  • DE

AGLN010V5-QNG48

Part No AGLN010V5-QNG48
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features series Field Programmable Gate Array (FPGA) IC 34 260 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series IGLOO nano
Package Tray
Number of I/O 34
Operating Temperature Range -20°C ~ 85°C (TJ)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (6x6)
Family Name AGLN010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911245-AGLN010V5-QNG48
Ultra Librarian 3D Model Ultra Librarian AGLN010V5-QNG48 CAD Model

Description

The AGLN010V5-QNG48 is a highly advanced, low-power FPGA (Field Programmable Gate Array) product from Microchip Technology, designed to deliver optimal performance for a wide range of applications. This innovative component is part of the IGLOO nano series, which is renowned for its minimal power consumption and compact form factor, making it an ideal choice for power-sensitive designs.

Key Features:

  • High Density: The AGLN010V5-QNG48 offers a rich feature set with 10,000 system gates that provide the flexibility and resources necessary for complex designs.
  • Low Power Consumption: Utilizing Microchip's Flash*Freeze technology, this FPGA achieves ultra-low power operation, which significantly extends battery life in portable devices.
  • Compact Size: Housed in a 48-pin QFN (Quad-Flat No-leads) package, it boasts a small footprint that is perfect for space-constrained applications.
  • High Performance: With support for up to 350 MHz system performance, the AGLN010V5-QNG48 is capable of handling high-speed signal processing tasks with ease.
  • Reprogrammability: As with other FPGAs, this device can be reprogrammed in the field, allowing for updates and iterations without the need for hardware replacements.
  • Security: Security features include a unique device ID and flash lock to protect intellectual property and prevent unauthorized access.

Applications:

The AGLN010V5-QNG48 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable medical equipment
  • Industrial control systems
  • Embedded systems
  • Consumer electronics

Microchip Technology's commitment to reliability and innovation is evident in the AGLN010V5-QNG48, making it a top choice for designers looking to create efficient, high-performance electronic systems. With its combination of low power consumption, high density, and reprogrammability, this FPGA stands out as a versatile and powerful component in the field of integrated circuits.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess