EN
  • EN
  • DE

AGL600V5-FGG256I

Part No AGL600V5-FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Field Programmable Gate Array (FPGA) IC 256-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 177
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1311, AGL600V5-FGG256I-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911243-AGL600V5-FGG256I
Ultra Librarian 3D Model Ultra Librarian AGL600V5-FGG256I CAD Model

Description

Product Overview: AGL600V5-FGG256I by Microchip Technology

The AGL600V5-FGG256I is a high-performance, low-power FPGA (Field Programmable Gate Array) device from Microchip Technology's ProASIC3 series. This innovative product offers a versatile solution for a wide range of electronic applications requiring flexible, reconfigurable logic. With its robust feature set and advanced technology, the AGL600V5-FGG256I is designed to meet the needs of industries such as automotive, aerospace, consumer electronics, telecommunications, and more.

Key Features and Benefits:

  • High Density and Performance: The AGL600V5-FGG256I provides a rich logic and routing structure that supports high-complexity designs, enabling the implementation of multiple functions within a single chip.
  • Low Power Consumption: This device is engineered for power efficiency, making it ideal for portable and power-sensitive applications.
  • Security and Reliability: With built-in security features, the AGL600V5-FGG256I ensures the protection of intellectual property and secure data management, while its high reliability supports mission-critical systems.
  • Instant-On Capability: The FPGA offers a fast power-up sequence, which is crucial for applications that require immediate operation upon system start-up.
  • Reprogrammability: Users can reprogram the FPGA in the field to update or change the functionality, providing flexibility and a longer product lifecycle.
  • Package and I/O: The device comes in a Fine Grid Array (FGA) package with 256 pins, offering ample I/O options for interfacing with other components in complex systems.
  • Temperature Range: The AGL600V5-FGG256I is specified for industrial temperature ranges, ensuring operation under harsh environmental conditions.

With its comprehensive set of features, the AGL600V5-FGG256I is an excellent choice for designers looking to integrate a reliable, secure, and flexible FPGA into their system. Microchip Technology's commitment to quality and long-term support further enhances the value of this product, making it a smart investment for future-proofing your electronic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.2547 $85.2547
2+ $82.5906 $165.1812
3+ $79.9264 $239.7792
4+ $77.2621 $309.0484
6+ $69.2695 $415.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess