EN
  • EN
  • DE

CYW89820BWMLG

Part No CYW89820BWMLG
Manufacturer Infineon Technologies
Catalog RF Transceiver ICs
Description WICED Wi-Fi/Bluetooth Combos / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 + EDR 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Infineon Technologies
Series Automotive, AEC-Q100, CYW89820
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0 + EDR
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 3Mbps
Power - Output -
Sensitivity -94.5dBm
Memory Size 256kB Flash, 176kB RAM, 1MB ROM
Serial Interfaces I²C, I²S, PCM, PWM, SPI, UART
GPIO 17
Voltage - Supply 1.045V ~ 1.26V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number CYW89820BW
Win Source Part Number 1354125-CYW89820BWMLG
Ultra Librarian 3D Model Ultra Librarian CYW89820BWMLG CAD Model

Description

The CYW89820BWMLG is a RF transceiver IC from Infineon Technologies.

  • Frequency Range: 2.4GHz
  • Protocol: Bluetooth v5.0 + EDR
  • Series: Automotive
  • Compliance: AEC-Q100
  • Package: 48-VFQFN Exposed Pad
  • Mounting Type: Surface Mount, Wettable Flank
  • Voltage Supply Range: 1.045V to 1.26V
  • Flash Memory: 256kB
  • RAM: 176kB
  • ROM: 1MB
  • Touchscreen: 2-Wire Capacitive
  • Serial Interfaces: I²C, I²S, PCM, PWM, SPI, UART
  • Product Status: Active

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess