EN
  • EN
  • DE

AGL600V2-FG144I

Part No AGL600V2-FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 110592 13824 144-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 97
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911241-AGL600V2-FG144I
Ultra Librarian 3D Model Ultra Librarian AGL600V2-FG144I CAD Model

Description

Microchip Technology's Product AGL600V2-FG144I Overview

The AGL600V2-FG144I is a cutting-edge FPGA (Field Programmable Gate Array) device from Microchip Technology's renowned product lineup. This advanced semiconductor is designed for applications that require high-speed logic operations and flexible hardware configurations. The AGL600V2-FG144I is suitable for a wide range of industries, including telecommunications, automotive, industrial control systems, and consumer electronics.

Key Features

  • High Capacity: With its robust architecture, the AGL600V2-FG144I provides ample logic capacity for complex digital systems, ensuring efficient processing and high performance.
  • Low Power Consumption: This device is engineered to operate at low power, making it an ideal choice for power-sensitive applications, while also contributing to overall system efficiency.
  • Security: Microchip Technology has integrated advanced security features into the AGL600V2-FG144I to protect against unauthorized access and tampering, ensuring the integrity of your designs.
  • High Reliability: The AGL600V2-FG144I is built to meet stringent quality standards, providing reliable operation even in challenging environmental conditions.
  • Package Type: The device comes in a FG144I package, which is known for its compact footprint and ease of integration into various PCB designs.

Applications

The versatility of the AGL600V2-FG144I FPGA makes it a go-to component for designers looking to implement custom logic without the need for high-volume ASIC production. It is particularly well-suited for applications such as:

  • Signal processing
  • Data transmission and networking
  • Embedded control systems
  • Automotive electronics
  • Industrial automation

Microchip Technology's commitment to innovation is evident in the AGL600V2-FG144I, providing developers with a powerful tool to create scalable, secure, and energy-efficient solutions for their electronic products. With its combination of performance, flexibility, and reliability, the AGL600V2-FG144I is an excellent choice for your next FPGA-based project.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess