EN
  • EN
  • DE

AGL125V5-VQG100

Part No AGL125V5-VQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 71
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGL125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1100, AGL125V5VQG100
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911235-AGL125V5-VQG100
Ultra Librarian 3D Model Ultra Librarian AGL125V5-VQG100 CAD Model

Description

The AGL125V5-VQG100 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's IGLOO® series of flash FPGAs (Field Programmable Gate Arrays) and is designed to deliver high performance, low power consumption, and advanced security features for a wide range of applications.

At the heart of the AGL125V5-VQG100 lies a versatile and efficient 40nm flash technology, which allows the device to operate at low power levels without sacrificing performance. This makes it an ideal choice for battery-powered and portable applications, as well as for use in power-sensitive environments such as medical devices, industrial control systems, and automotive electronics.

The AGL125V5-VQG100 comes in a compact VQG100 package, which is designed for space-constrained applications. Despite its small form factor, it boasts 125,000 system gates, providing ample logic resources for complex designs. Additionally, the device features 198 user I/Os, giving designers the flexibility to connect a wide range of peripherals and components.

Security is a key concern in today's connected world, and the AGL125V5-VQG100 addresses this with its advanced security features. It includes a secure flash memory technology that prevents unauthorized access to the FPGA's configuration, ensuring the integrity and confidentiality of your designs. Furthermore, it supports 128-bit AES encryption, which provides robust protection against cloning and reverse engineering attempts.

The AGL125V5-VQG100 is supported by Microchip's comprehensive design tools, which simplify the development process and reduce time-to-market. These tools include the Libero® SoC Design Suite, which offers high productivity with its advanced place-and-route algorithms, timing analysis, and power optimization capabilities.

In summary, the AGL125V5-VQG100 from Microchip Technology is a powerful and secure FPGA solution that is well-suited for designers looking to create innovative products in a variety of industries. With its low power consumption, small package size, and robust security features, the AGL125V5-VQG100 is poised to be a valuable component in your next electronic design project.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4545 $57.2725
11+ $9.3986 $103.3846
17+ $9.1049 $154.7833
23+ $8.8112 $202.6576
30+ $8.5175 $255.5250
40+ $7.6364 $305.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess