EN
  • EN
  • DE

AGL1000V5-CSG281

Part No AGL1000V5-CSG281
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 215 I/O 281CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Field Programmable Gate Array (FPGA) IC 215 147456 24576 281-TFBGA, CSBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 215
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 281-TFBGA, CSBGA
Case / Package 281-CSP (10x10)
Family Name AGL1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911228-AGL1000V5-CSG281
Ultra Librarian 3D Model Ultra Librarian AGL1000V5-CSG281 CAD Model

Description

Introducing the AGL1000V5-CSG281, a state-of-the-art FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to deliver high-performance, low-power consumption, and advanced features for a wide range of applications. As a leading product in the programmable logic device market, this FPGA is engineered to meet the needs of modern electronics that require flexibility, speed, and reliability.

Key Features:

  • High Capacity: The AGL1000V5-CSG281 offers a robust logic capacity that allows designers to integrate multiple functions into a single chip, reducing the overall system complexity and cost.
  • Advanced 5th Generation Architecture: Equipped with Microchip's 5th generation architecture, this FPGA provides enhanced performance and improved logic utilization for more efficient designs.
  • Low Power Operation: Designed with power efficiency in mind, this device operates at low voltage levels, minimizing power consumption and heat dissipation, which is crucial for battery-operated and thermally sensitive applications.
  • High-Speed I/O: The AGL1000V5-CSG281 features high-speed input/output options, supporting various interface standards and ensuring fast data transfer rates for applications that require quick communication with peripherals or other devices.
  • Customizable Security: Security is a top priority, and this FPGA offers robust security features, including bitstream encryption and tamper-resistant technology, to protect intellectual property and prevent unauthorized access.
  • Reliability: Microchip Technology's commitment to quality ensures that the AGL1000V5-CSG281 is a reliable component for mission-critical systems where downtime is not an option.

Applications:

The versatility of the AGL1000V5-CSG281 makes it suitable for a broad spectrum of applications, including but not limited to, industrial automation, automotive systems, consumer electronics, communication infrastructure, and aerospace and defense. Its adaptability allows designers to address specific requirements of their projects, making it an ideal choice for both prototyping and production.

With Microchip Technology's AGL1000V5-CSG281, designers and engineers are equipped with a powerful tool that enables them to push the boundaries of innovation while maintaining efficiency, security, and reliability.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess