EN
  • EN
  • DE

AFS1500-FGG256

Part No AFS1500-FGG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 119 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features series Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA
Manufacturer Microchip Technology
Series Fusion®
Package Tray
Number of I/O 119
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name AFS1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860703-AFS1500-FGG256
Ultra Librarian 3D Model Ultra Librarian AFS1500-FGG256 CAD Model

Description

Introducing the AFS1500-FGG256, a cutting-edge Field Programmable Gate Array (FPGA) from Microchip Technology, designed for versatile and high-performance applications across a broad range of industries. This powerful FPGA is part of Microchip's renowned AFS series, which is celebrated for its reliability, flexibility, and advanced technological capabilities.

Key Features

  • High Capacity: The AFS1500-FGG256 boasts a substantial logic capacity, making it suitable for complex digital circuit designs and integration of multiple functionalities on a single chip.
  • Advanced Technology: Built with state-of-the-art technology, this FPGA provides users with the ability to program and reprogram logic circuits to meet evolving design requirements.
  • Efficient Power Consumption: Designed with power efficiency in mind, the AFS1500-FGG256 ensures optimal performance with minimal power draw, making it an ideal choice for power-sensitive applications.
  • Robust Security Features: Security is a top priority, and this device includes features to protect against unauthorized access and tampering, ensuring the integrity of your designs is maintained.
  • Wide Operating Temperature Range: This FPGA is engineered to operate reliably across a broad temperature spectrum, making it suitable for use in harsh environmental conditions.

Applications

The AFS1500-FGG256 is versatile enough to accommodate a myriad of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Aerospace and defense systems
  • Consumer electronics

Package and Quality Assurance

The AFS1500-FGG256 comes in a 256-pin Fine Grid Array (FGA) package, ensuring a compact footprint while providing ample I/O options for complex designs. Microchip Technology's commitment to quality means each FPGA is rigorously tested to meet high standards of performance and reliability.

For designers and engineers looking for an FPGA that delivers both versatility and efficiency, the AFS1500-FGG256 from Microchip Technology stands out as a superior choice that can drive innovation and enable the creation of sophisticated electronic systems.

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $643.5001 $643.5001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess