EN
  • EN
  • DE

A54SX72A-FPQ208

Part No A54SX72A-FPQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 171 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 171 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Part Status Obsolete
Number of I/O 171
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX72A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859005-A54SX72A-FPQ208
Ultra Librarian 3D Model Ultra Librarian A54SX72A-FPQ208 CAD Model

Description

Product Overview: Microchip Technology A54SX72A-FPQ208

The A54SX72A-FPQ208 is a high-performance FPGA (Field-Programmable Gate Array) from the renowned manufacturer Microchip Technology. This sophisticated electronic component is designed to meet the needs of complex digital systems, providing designers with the flexibility to implement custom logic functions and the ability to reprogram the device for evolving specifications or updates post-deployment.

The A54SX72A-FPQ208 is part of Microchip's SX-A family, known for its low power consumption and high-speed operation. With its 208-pin Fine Pitch Quad Flat Package (FPQ), this FPGA offers a compact footprint suitable for space-constrained applications while still delivering robust performance and a rich feature set.

Key Features:

  • Device Logic Cells: The A54SX72A-FPQ208 is equipped with an ample number of logic cells that allow for the implementation of complex digital designs.
  • System Performance: This FPGA is designed for high system performance, supporting clock speeds that cater to demanding applications.
  • I/O Flexibility: A wide range of input/output options provides versatility in interfacing with other components of a system, making it a suitable choice for a variety of digital applications.
  • Reprogrammability: As with other FPGAs, the A54SX72A-FPQ208 can be reprogrammed, offering the ability to update the functionality or fix issues without the need for hardware changes.
  • Reliability: Microchip Technology's commitment to quality ensures that this FPGA is reliable for critical applications where consistent performance is essential.

Applications:

The A54SX72A-FPQ208 is versatile enough to be used across various industries and applications, including but not limited to telecommunications, automotive systems, industrial control, consumer electronics, and data processing. Its programmability and high-speed processing make it an ideal choice for designers looking to create sophisticated, adaptable digital systems.

In summary, the A54SX72A-FPQ208 from Microchip Technology is a powerful, efficient, and flexible FPGA solution that can serve as the cornerstone of a wide range of electronic applications. Its advanced features and reliable performance make it a valuable asset for any project requiring programmable logic.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess