EN
  • EN
  • DE

A54SX32A-FGG256

Part No A54SX32A-FGG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 203 I/O 256FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features series Field Programmable Gate Array (FPGA) IC 203 256-LBGA
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 203
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1070, A54SX32AFGG256
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909038-A54SX32A-FGG256
Ultra Librarian 3D Model Ultra Librarian A54SX32A-FGG256 CAD Model

Description

The A54SX32A-FGG256 is a high-performance, versatile FPGA (Field-Programmable Gate Array) from the reputable Microchip Technology. This product is designed for applications that require a significant amount of logic processing and flexibility in design, making it an ideal choice for a wide range of industries, including automotive, telecommunications, and consumer electronics.

Key Features:

  • Advanced System-on-Chip Architecture: The A54SX32A-FGG256 boasts an advanced SOC architecture that allows for efficient integration of soft and hard IP cores, enabling designers to create complex systems within a single chip.
  • High Logic Density: With a substantial number of logic cells, this FPGA provides the density needed for intricate designs and applications, ensuring that space constraints do not limit innovation and functionality.
  • Robust I/O Capabilities: Featuring a wide range of I/O options, this device supports various standards and protocols, making it highly adaptable for interfacing with different types of external hardware.
  • Low Power Consumption: Designed with power efficiency in mind, the A54SX32A-FGG256 is suitable for applications where power consumption is a critical factor, without compromising on performance.
  • High-Speed Performance: This FPGA is capable of operating at high frequencies, enabling fast data processing and high-speed computation for demanding applications.
  • Configurable Logic Blocks: The configurable logic blocks (CLBs) provide the flexibility to implement a wide range of digital logic functions, from simple gates to complex combinational circuits.
  • 256-Pin Fine Grid Array Package: The FGG256 package offers a compact form factor with a high pin count, facilitating dense board designs and efficient use of PCB space.

Applications:

The versatility of the A54SX32A-FGG256 makes it suitable for a multitude of applications such as:

  • Embedded processing and control systems
  • Automotive infotainment and driver assistance systems
  • Industrial automation and control
  • Networking and data communication equipment
  • Consumer electronics and smart devices

In summary, the A54SX32A-FGG256 from Microchip Technology is a powerful FPGA that combines high logic density, advanced features, and a compact package to meet the needs of modern, high-performance electronic designs. Its ability to support a broad range of applications makes it an invaluable component for designers looking to push the boundaries of what's possible in their respective fields.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess