EN
  • EN
  • DE

A54SX32A-2TQ100I

Part No A54SX32A-2TQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100TQFP / series Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Product Status Obsolete
Number of LABs/CLBs 2880
Number of I/O 81
Number of Gates 48000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number A54SX32A
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1031468-A54SX32A-2TQ100I
Ultra Librarian 3D Model Ultra Librarian A54SX32A-2TQ100I CAD Model

Description

Introducing the A54SX32A-2TQ100I FPGA from Microchip Technology

The A54SX32A-2TQ100I is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the demanding requirements of advanced embedded systems. This device is part of the SX-A family, which is known for its exceptional logic density, system performance, and low power consumption. The A54SX32A-2TQ100I is an ideal solution for designers looking for a versatile and reliable FPGA to deploy in industrial, automotive, communication, and consumer applications.

Key Features:

  • High Logic Density: With its 32,768 system gates, the A54SX32A-2TQ100I provides a substantial amount of logic for complex designs, enabling the integration of multiple functions into a single chip.
  • Robust Temperature Range: This device is characterized for operation under the industrial temperature range (-40°C to +85°C), ensuring reliability and performance even in extreme conditions.
  • System Performance: The FPGA's fast logic and interconnect speeds allow for high system clock rates, making it suitable for high-speed data processing and real-time applications.
  • Package Type: Housed in a compact 100-pin TQFP (Thin Quad Flat Pack), the A54SX32A-2TQ100I is designed for space-constrained applications while still offering ample I/O options for connectivity.
  • Low Power Consumption: Microchip Technology's focus on power efficiency is evident in this FPGA, which is built to consume less power without sacrificing performance, making it suitable for power-sensitive applications.
  • Reprogrammability: As with all FPGAs, the A54SX32A-2TQ100I can be reprogrammed to suit evolving design requirements, providing a high degree of flexibility and a longer product lifecycle.

Applications:

The versatility of the A54SX32A-2TQ100I FPGA makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices

With its robust feature set, the A54SX32A-2TQ100I FPGA from Microchip Technology stands out as a superior choice for designers looking to leverage the advantages of FPGA technology in their next project. Its combination of high density, performance, and reliability packaged in a small form factor makes it a compelling component for a multitude of sophisticated electronic designs.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess