EN
  • EN
  • DE

A54SX08A-TQ144I

Part No A54SX08A-TQ144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 113 I/O 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 113 144-LQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Part Status Obsolete
Number of I/O 113
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-TQFP (20x20)
Family Name A54SX08A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858992-A54SX08A-TQ144I
Ultra Librarian 3D Model Ultra Librarian A54SX08A-TQ144I CAD Model

Description

Microchip Technology's A54SX08A-TQ144I FPGA

The A54SX08A-TQ144I is a high-performance, versatile field-programmable gate array (FPGA) from the renowned manufacturer, Microchip Technology. This FPGA is part of the SX-A family, known for its exceptional logic density and I/O capabilities, making it a suitable choice for a wide range of applications in the industrial, automotive, and telecommunications sectors.

Encased in a robust 144-pin TQFP (Thin Quad Flat Pack) package, this device is designed to operate under the industrial temperature range, ensuring reliable performance in environments subject to extreme temperatures. Its part number reflects its adaptability and resilience, with the 'I' denoting its industrial-grade quality.

The A54SX08A-TQ144I offers a rich set of features that include:

  • A substantial array of programmable logic cells that enable designers to implement complex logic functions efficiently.
  • A high-speed user I/O that provides swift data transfer rates, ensuring that the device can handle demanding applications that require rapid data processing and communication.
  • Low power consumption, which is a hallmark of Microchip's FPGA offerings, making it an eco-friendly and cost-effective solution for power-sensitive designs.
  • Support for in-system programmability, allowing for updates and reconfiguration of the logic without the need to remove the device from its operational environment.
  • An anti-fuse technology that guarantees a high level of design security, protecting intellectual property against unauthorized copying or tampering.

This FPGA is supported by Microchip's comprehensive design software, which provides designers with advanced tools for developing, simulating, and programming their digital systems. The A54SX08A-TQ144I is also backed by Microchip's commitment to quality and long-term availability, which is crucial for products with extended life cycles.

Whether you're designing a complex digital signal processing system, a sophisticated automotive control unit, or a high-speed communication device, the A54SX08A-TQ144I from Microchip Technology offers the performance, reliability, and flexibility needed to meet your design challenges head-on.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.6251 $625.6251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess