EN
  • EN
  • DE

A42MX24-2PQ208XG17

Part No A42MX24-2PQ208XG17
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012456-A42MX24-2PQ208XG17
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A42MX24-2PQ208XG17 CAD Model

Description

The A42MX24-2PQ208XG17 is a state-of-the-art integrated circuit from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the A42MX Series, which is renowned for its high performance and flexibility, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Advanced Architecture: The A42MX24-2PQ208XG17 boasts a sophisticated architecture that supports complex digital signal processing and control tasks, providing the backbone for powerful system designs.
  • High Capacity: With ample logic elements and routing resources, this product can handle large-scale designs that require a high degree of integration.
  • Speed Grade: The device operates at a speed grade of -2, ensuring fast performance for time-sensitive applications.
  • Package Type: Encased in a PQ208 package, the A42MX24-2PQ208XG17 is designed for robustness and reliability, making it suitable for deployment in harsh environments.
  • Temperature Grade: The G17 suffix indicates that this IC is guaranteed to operate effectively across a wide temperature range, suitable for industrial applications where thermal conditions can be challenging.

Applications

The versatility of the A42MX24-2PQ208XG17 allows it to be used in a myriad of applications. It's particularly well-suited for embedded systems that require a programmable logic device for tasks such as signal processing, data management, and control operations. Its robust package and temperature resilience make it an excellent choice for outdoor equipment, automotive electronics, and other systems exposed to variable climates.

Why Choose A42MX24-2PQ208XG17?

For designers and engineers looking for a reliable, high-performance integrated circuit, the A42MX24-2PQ208XG17 from Microchip Technology offers a compelling solution. With its advanced features, wide temperature range, and high-speed operation, it stands out as a top choice for demanding applications that require a combination of speed, power, and durability.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess