EN
  • EN
  • DE

A42MX16-PQG100M

Part No A42MX16-PQG100M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 83 100-BQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 83
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 100-BQFP
Case / Package 100-PQFP (20x14)
Family Name A42MX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909001-A42MX16-PQG100M
Ultra Librarian 3D Model Ultra Librarian A42MX16-PQG100M CAD Model

Description

Introducing the A42MX16-PQG100M from Microchip Technology

Microchip Technology, a leader in the semiconductor industry, presents the A42MX16-PQG100M, a high-performance FPGA (Field-Programmable Gate Array) designed to meet the needs of a wide range of applications. This advanced integrated circuit is part of the A42MX series, which is renowned for its versatility, reliability, and efficiency. The A42MX16-PQG100M is an ideal solution for designers looking to implement custom logic without the cost and lead time associated with custom ASIC development.

The A42MX16-PQG100M boasts a robust architecture that includes 16,000 system gates. The FPGA is equipped with high-speed user-configurable I/Os, which can be tailored to support various interface standards, thus offering exceptional flexibility for system design. Its 100-pin PQFP (Plastic Quad Flat Pack) packaging makes it compatible with compact PCB layouts, ensuring a space-efficient design that can fit into a variety of hardware environments.

With its ability to be reprogrammed in the field, the A42MX16-PQG100M provides a significant advantage in terms of adaptability. Designers can update the FPGA's configuration to add new features or address emerging requirements, thereby extending the product's lifecycle and reducing the need for costly hardware revisions.

Microchip Technology has equipped the A42MX16-PQG100M with advanced security features, including in-built protection against overvoltage and undervoltage conditions. This ensures the integrity and longevity of the device in challenging environments. Additionally, the FPGA's low power consumption makes it an excellent choice for power-sensitive applications.

Whether you are working on telecommunications, automotive, industrial control, or consumer electronics, the A42MX16-PQG100M provides the performance and flexibility required to create sophisticated and innovative designs. With Microchip's commitment to quality and support, the A42MX16-PQG100M stands out as a smart choice for your next project.

For further information and to review detailed specifications, visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $662.5539 $662.5539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess