EN
  • EN
  • DE

A42MX16-1PQG100

Part No A42MX16-1PQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 83 100-BQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 83
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-BQFP
Case / Package 100-PQFP (20x14)
Family Name A42MX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908994-A42MX16-1PQG100
Ultra Librarian 3D Model Ultra Librarian A42MX16-1PQG100 CAD Model

Description

Product Overview: A42MX16-1PQG100 from Microchip Technology

The A42MX16-1PQG100 is a high-performance, non-volatile FPGA (Field Programmable Gate Array) from Microchip Technology, renowned for its reliability and flexibility in a wide range of applications. This device is part of the A42MX series and is designed to meet the needs of system designers who require a dense, high-I/O, programmable logic solution.

With its 100-pin PQFP (Plastic Quad Flat Pack) package, the A42MX16-1PQG100 offers a compact footprint that is suitable for space-constrained applications. The device is characterized by its 0.5-micron CMOS technology, which provides a good balance between speed and power consumption, making it an excellent choice for both industrial and consumer electronics.

Key Features

  • Logic Elements: The A42MX16-1PQG100 FPGA provides a rich array of logic elements, enabling complex logic functions and designs to be implemented with ease.
  • System Performance: This device is optimized for system performance, offering users the ability to create high-speed designs with its fast signal processing capabilities.
  • Memory: It includes embedded memory blocks, allowing for efficient on-chip data storage and management, which is vital for applications requiring fast access to configuration or temporary data.
  • I/O Pins: The FPGA features a generous number of I/O pins, which can be configured to match the specific requirements of the application, providing great versatility in interfacing with other components.
  • Reprogrammability: As an FPGA, the A42MX16-1PQG100 can be reprogrammed in the field, allowing for updates and changes to be made to the logic configuration without the need for hardware modifications.
  • Power Management: The device includes power-saving features that enable efficient power management under varying operational conditions.

Applications

The A42MX16-1PQG100 is ideal for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Telecommunications
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Microchip Technology's commitment to quality ensures that the A42MX16-1PQG100 FPGA is a reliable and durable choice for designers looking to create sophisticated and efficient electronic systems. Its combination of performance, flexibility, and compact form factor makes it a valuable component in any advanced digital design.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess