EN
  • EN
  • DE

A42MX09-FPQ160

Part No A42MX09-FPQ160
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 101 I/O 160QFP / MX Field Programmable Gate Array (FPGA) IC 101 160-BQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Number of I/O 101
Number of Gates 14000
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Case / Package 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number A42MX09
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 48
Win Source Part Number 1318002-A42MX09-FPQ160
Ultra Librarian 3D Model Ultra Librarian A42MX09-FPQ160 CAD Model

Description

The A42MX09-FPQ160 is a state-of-the-art Field-Programmable Gate Array (FPGA) designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is a part of the highly versatile and performance-oriented A42MX series, which is engineered to meet the demanding requirements of a wide array of applications ranging from industrial control systems to complex digital signal processing.

Key Features

  • High-Density Design: The A42MX09-FPQ160 FPGA features a dense logic cell structure that provides a substantial amount of logic in a compact form factor, allowing for efficient utilization of board space.
  • Advanced System Integration: With its comprehensive set of features, this FPGA enables the integration of multiple functions onto a single chip, reducing system complexity and enhancing reliability.
  • Flexible I/O Options: The device supports a wide range of I/O standards, ensuring compatibility with various peripheral devices and enabling designers to create versatile systems.
  • High-Performance Architecture: The FPGA's architecture is optimized for high-speed performance, making it suitable for applications that require rapid data processing and real-time operations.
  • Low Power Consumption: Despite its high performance, the A42MX09-FPQ160 is designed to operate with low power consumption, making it ideal for power-sensitive applications.

Product Applications

The A42MX09-FPQ160 is engineered for a diverse range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Defense and aerospace systems

Technical Specifications

The A42MX09-FPQ160 comes in a 160-pin Quad Flat Package (QFP) and is characterized by the following technical specifications:

  • Logic elements/Cells: Specified by the A42MX series
  • Memory blocks: As per A42MX series specs
  • Maximum User I/O: Defined by the series
  • Performance grade options: Available in multiple speed grades

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess