EN
  • EN
  • DE

M95080-MN3T/W

Part No M95080-MN3T/W
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309187-M95080-MN3T/W
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M95080-MN3T/W CAD Model

Description

The M95080-MN3T/W is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of STMicroelectronics' M95xxx series, which is known for its high-performance and reliability in data storage applications. The M95080-MN3T/W offers a storage capacity of 8 Kbits and is designed to provide a flexible and efficient solution for non-volatile memory storage across a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 8 Kbits of EEPROM storage, allowing for the retention of data even when the power is turned off.
  • Data Retention: Guaranteed for over 40 years, ensuring long-term reliability of stored information.
  • Write Cycles: Capable of withstanding at least 1 million write cycles, providing robust endurance for frequent data updates.
  • Interface: Supports a standard SPI bus interface, facilitating easy integration with microcontrollers and other digital systems.
  • Operating Voltage Range: 2.5V to 5.5V, making it suitable for a wide array of applications with varying power supply requirements.
  • Operating Temperature Range: -40°C to +85°C, ensuring stable operation under extreme environmental conditions.
  • Packaging: Available in an 8-lead SOIC package, which is both space-saving and compatible with standard PCB layouts.

Applications

The M95080-MN3T/W EEPROM is ideal for applications that require reliable and durable non-volatile memory storage. Its applications span various sectors, including:

  • Automotive systems
  • Portable consumer devices
  • Medical equipment
  • Industrial control systems
  • Smart metering

Conclusion

In conclusion, the M95080-MN3T/W from STMicroelectronics represents a highly reliable and efficient solution for non-volatile memory storage needs. Its robust feature set, including a wide operating voltage and temperature range, high endurance, and compatibility with SPI interface standards, makes it an excellent choice for a broad spectrum of applications. With its proven track record of stability and longevity, the M95080-MN3T/W stands out as a top-tier component for designers looking to ensure data integrity and system reliability.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess