EN
  • EN
  • DE

A42MX09-FPLG84

Part No A42MX09-FPLG84
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 72 I/O 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tube
Number of I/O 72
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 84-LCC (J-Lead)
Case / Package 84-PLCC (29.31x29.31)
Family Name A42MX09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 16
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908990-A42MX09-FPLG84
Ultra Librarian 3D Model Ultra Librarian A42MX09-FPLG84 CAD Model

Description

Product Overview: A42MX09-FPLG84 by Microchip Technology

The A42MX09-FPLG84 is a highly versatile and robust integrated circuit from Microchip Technology, designed to cater to a wide range of applications within the electronics industry. This product is part of Microchip's acclaimed MX family of Field-Programmable Gate Arrays (FPGAs), which are renowned for their flexibility, performance, and reliability.

Key Features:

  • Advanced Architecture: The A42MX09-FPLG84 boasts an advanced system-level architecture, which allows for efficient implementation of complex logic functions and high-speed data processing. Its architecture is optimized for a balance between high performance and low power consumption.
  • High Capacity: With a generous array of programmable logic cells, this product offers ample space for designers to implement their desired configurations, making it ideal for both simple and complex applications.
  • Flexible I/O: The device features a flexible I/O system that supports various voltage standards and interface types, ensuring compatibility with a wide range of peripheral devices and enabling easy integration into existing designs.
  • In-System Programmability: The FPGA supports in-system programmability, which allows for on-the-fly reconfiguration of the logic, making it perfect for applications that require dynamic changes or updates post-deployment.

Applications:

The A42MX09-FPLG84 is suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Aerospace and defense electronics
  • Automotive systems
  • Telecommunications infrastructure
  • Consumer electronics

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The A42MX09-FPLG84 is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. Customers can trust this FPGA to provide a dependable solution for their electronic designs.

Support and Resources:

Microchip Technology provides extensive support and resources for the A42MX09-FPLG84, including detailed datasheets, application notes, and design tools. Engineers and designers can also access technical support from Microchip's experienced professionals to help streamline the development process and reduce time-to-market.

In conclusion, the A42MX09-FPLG84 from Microchip Technology is a powerful and flexible solution that meets the evolving demands of today's electronic designs, offering the performance and reliability that designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess