EN
  • EN
  • DE

A40MX02-PLG44I

Part No A40MX02-PLG44I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 34
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name A40MX02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908979-A40MX02-PLG44I
Ultra Librarian 3D Model Ultra Librarian A40MX02-PLG44I CAD Model

Description

Introducing the A40MX02-PLG44I from Microchip Technology

The A40MX02-PLG44I is a cutting-edge FPGA (Field Programmable Gate Array) brought to you by Microchip Technology, a leader in the semiconductor industry. This device is part of the A40MX series, known for their reliability and performance in a wide range of applications. The A40MX02-PLG44I is designed to deliver high-speed logic solutions and is particularly suitable for designers looking for a programmable device that offers a good balance between cost and capabilities.

This FPGA is housed in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it a great choice for space-constrained applications. With its reprogrammable logic, the A40MX02-PLG44I provides the flexibility needed to iterate through design cycles and adapt to evolving design requirements, which is essential in the fast-paced world of technology.

Key features of the A40MX02-PLG44I include:

  • High-performance, EEPROM-based technology: This provides a non-volatile storage solution, ensuring that your configuration is preserved even when the power is turned off.
  • Live at power-up capability: The device starts functioning immediately upon power-up, reducing the system's initialization time and increasing reliability.
  • Flexible I/O: The A40MX02-PLG44I supports various I/O standards, ensuring compatibility with a broad range of peripheral components.
  • Pre-engineered core: The device comes with a set of pre-engineered functions that can significantly reduce development time and resources.

The A40MX02-PLG44I is ideal for a plethora of applications, including but not limited to, industrial control systems, automotive electronics, communication devices, and consumer electronics. Its robust architecture and the ability to handle complex logic functions make it an excellent choice for designers seeking to create sophisticated electronic systems.

With Microchip Technology's commitment to quality and support, the A40MX02-PLG44I is not just a component; it's a reliable foundation for your next innovative project. Whether you're a seasoned engineer or a hobbyist, this FPGA offers the performance and flexibility to bring your ideas to life.

You May Also Be Interested in

Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess