EN
  • EN
  • DE

A3PN250-ZVQG100I

Part No A3PN250-ZVQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Manufacturer Microchip Technology
Series ProASIC3 nano
Package Tray
Number of I/O 68
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A3PN250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858938-A3PN250-ZVQG100I
Ultra Librarian 3D Model Ultra Librarian A3PN250-ZVQG100I CAD Model

Description

Product Overview: A3PN250-ZVQG100I from Microchip Technology

The A3PN250-ZVQG100I is a state-of-the-art integrated circuit from Microchip Technology, designed to meet the demanding needs of modern electronics. This versatile product is part of the ProASIC3 series, which are renowned for their low power consumption, high-performance capabilities, and reliability in a wide range of applications.

Key Features

  • Flash Family FPGA: The A3PN250-ZVQG100I is a flash-based field-programmable gate array (FPGA), which offers the advantage of being non-volatile and reprogrammable. This means the device retains its configuration even after power is removed, making it an excellent choice for critical applications where persistent functionality is a must.
  • Logic Elements: This device is equipped with 250,000 system gates, providing ample logic resources for complex digital circuit designs. This allows designers to implement a wide array of functions and processes within a single chip, optimizing both space and power efficiency.
  • I/O Pins: With 71 user I/Os, the A3PN250-ZVQG100I offers a generous number of input/output pins, facilitating the connection of multiple peripherals and enabling flexible interface options.
  • Package Type: The chip comes in a compact 100-pin VQG100 package, which is designed to occupy minimal board space while still offering robust connectivity options for designers.
  • Speed Grade: The ‘I’ at the end of the product code indicates that this particular model is engineered for industrial temperature ranges, ensuring reliable operation even under extreme conditions.
  • Quality and Reliability: As with all Microchip Technology products, the A3PN250-ZVQG100I is manufactured to the highest quality standards, ensuring both longevity and consistent performance.

Applications

The A3PN250-ZVQG100I is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical devices
  • Security systems

With its robust feature set and adaptability, the A3PN250-ZVQG100I from Microchip Technology is a powerful solution for designers looking to create sophisticated electronic products with compact footprints, extended temperature ranges, and high reliability.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess