EN
  • EN
  • DE

A3PN250-2VQG100I

Part No A3PN250-2VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Manufacturer Microchip Technology
Series ProASIC3 nano
Package Tray
Number of I/O 68
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A3PN250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858937-A3PN250-2VQG100I
Ultra Librarian 3D Model Ultra Librarian A3PN250-2VQG100I CAD Model

Description

The A3PN250-2VQG100I is a remarkable member of the ProASIC3 series of Field Programmable Gate Arrays (FPGAs) designed and manufactured by Microchip Technology. This versatile and efficient FPGA is engineered to cater to a wide array of applications, ranging from consumer electronics to industrial control systems, due to its high functionality and reliability under various conditions.

Key Features

  • High Capacity: The A3PN250-2VQG100I boasts a substantial logic capacity which is ideal for complex digital systems. It includes 250,000 system gates that provide designers with a flexible canvas to implement their designs effectively.
  • Low Power Consumption: This FPGA is designed with power efficiency in mind, making it suitable for portable and power-sensitive applications. Its low-power attributes ensure extended battery life and reduced energy costs.
  • High-Speed Performance: With support for high-speed interfaces and rapid signal processing, the A3PN250-2VQG100I is capable of meeting the demands of high-performance applications.
  • Flash Memory: The non-volatile flash technology ensures that the FPGA retains its configuration even after power cycles, eliminating the need for external configuration memory and simplifying the system design.
  • Robust Security: Security is a key consideration in modern electronics, and the A3PN250-2VQG100I addresses this by offering advanced security features to protect intellectual property and prevent unauthorized access.
  • Industrial Temperature Range: This product is characterized for operation over the industrial temperature range (-40°C to +85°C), ensuring reliability and performance even in harsh environmental conditions.
  • Package Type: The device comes in a compact 100-pin VQG100 package, which is conducive for space-constrained applications.

Applications

The A3PN250-2VQG100I is versatile enough to fit into various application fields such as:

  • Automotive systems
  • Industrial automation and control
  • Data communication equipment
  • Medical devices
  • Defense and aerospace electronics

In conclusion, the A3PN250-2VQG100I from Microchip Technology is an excellent choice for designers seeking a high-performance, secure, and power-efficient FPGA solution that can withstand the rigors of industrial applications. Its rich feature set and adaptability make it a go-to component for a multitude of sophisticated electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8899 $75.5596
8+ $15.4996 $123.9968
12+ $15.0152 $180.1824
16+ $14.5307 $232.4912
21+ $14.0464 $294.9744
28+ $12.5934 $352.6152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,502 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess