EN
  • EN
  • DE

A3PE3000L-1FG896I

Part No A3PE3000L-1FG896I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA / ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Product Status Active
Total RAM Bits 516096
Number of I/O 620
Number of Gates 3000000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 1377691-A3PE3000L-1FG896I
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1FG896I CAD Model

Description

Microchip Technology's A3PE3000L-1FG896I FPGA

Discover the A3PE3000L-1FG896I, a state-of-the-art Field Programmable Gate Array (FPGA) from Microchip Technology, designed to offer a blend of performance, power efficiency, and design flexibility for a wide range of applications. This advanced semiconductor device is part of Microchip's ProASIC3E series, which is known for providing secure, high-capacity, and low-power FPGAs.

At the heart of the A3PE3000L-1FG896I lies a robust architecture that supports a logic density of 3 million system gates. This makes it an ideal choice for complex digital systems that require a substantial amount of logic processing capabilities. The device comes in a fine-pitch 896-pin Flip Chip BGA (Ball Grid Array) package, which ensures a compact footprint while providing excellent electrical performance and heat dissipation.

One of the standout features of the A3PE3000L-1FG896I is its support for in-system programming and reconfiguration, facilitated by non-volatile flash technology. This allows designers to update the FPGA firmware post-deployment, significantly enhancing product lifecycle and adaptability to evolving requirements. The ProASIC3E series also emphasizes security, incorporating features such as a 128-bit AES encryption with a secure key to prevent unauthorized access and IP theft.

With its high-speed user I/Os and dedicated DSP blocks, the A3PE3000L-1FG896I is capable of handling a wide array of digital signal processing tasks, making it suitable for applications in communications, industrial control, medical devices, and defense systems. Its versatile I/Os are compatible with numerous industry-standard interfaces, ensuring seamless integration into existing designs.

Microchip Technology's A3PE3000L-1FG896I is designed with reliability in mind, operating within the industrial temperature range of -40°C to +85°C, ensuring stable performance under harsh environmental conditions. Additionally, the FPGA is supported by Microchip's comprehensive software tools, which simplify the design process and reduce time-to-market for engineers and developers.

Whether you're designing a sophisticated embedded system or looking to enhance your product with powerful, flexible logic capabilities, the A3PE3000L-1FG896I FPGA from Microchip Technology is an excellent choice that will not disappoint.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $609.3052 $609.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess