EN
  • EN
  • DE

A3PE3000-PQ208I

Part No A3PE3000-PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 147 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Part Status Obsolete
Number of I/O 147
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908973-A3PE3000-PQ208I
Ultra Librarian 3D Model Ultra Librarian A3PE3000-PQ208I CAD Model

Description

The A3PE3000-PQ208I is a cutting-edge field-programmable gate array (FPGA) developed by Microchip Technology, designed to deliver high performance and flexibility for a wide range of applications. This device is part of the ProASIC3 series, which is known for providing low power, high-functionality solutions with a focus on security and reliability.

With its 208-pin PQFP (Plastic Quad Flat Pack) package, the A3PE3000-PQ208I offers a compact footprint that is well-suited for space-constrained applications. The FPGA features a rich set of resources including 3 million system gates, enabling designers to implement complex logic functions and algorithms. This makes it an ideal choice for industries such as telecommunications, automotive, industrial automation, and consumer electronics.

The A3PE3000-PQ208I operates at an industrial temperature range, ensuring robust performance under extreme conditions. It supports a wide range of I/O standards, providing excellent compatibility with various peripheral devices. Additionally, the device boasts in-system programmability, allowing for updates and changes to be made to the FPGA configuration without the need for external programming devices.

Security is a paramount feature of the A3PE3000-PQ208I. Microchip's FlashLock® technology protects intellectual property and prevents unauthorized access to the FPGA's configuration, making it a secure choice for sensitive applications. Furthermore, the FPGA's low power consumption not only reduces the overall system power requirements but also minimizes heat dissipation, which is critical for reliability and longevity.

The A3PE3000-PQ208I is supported by Microchip's comprehensive suite of development tools, which simplifies the design process and accelerates time-to-market. Designers can take advantage of the Libero® Integrated Design Environment (IDE) for design entry, synthesis, simulation, and verification, streamlining the development workflow from concept to production.

In summary, the A3PE3000-PQ208I from Microchip Technology is a robust, secure, and versatile FPGA solution that provides the perfect blend of performance, power efficiency, and design flexibility for today's demanding electronic applications.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess