EN
  • EN
  • DE

A3PE1500-PQG208

Part No A3PE1500-PQG208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 147 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 147 276480
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Number of I/O 147
Family Name A3PE1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1037, A3PE1500PQG208
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846721-A3PE1500-PQG208
Ultra Librarian 3D Model Ultra Librarian A3PE1500-PQG208 CAD Model

Description

The A3PE1500-PQG208 is a highly capable field-programmable gate array (FPGA) from the esteemed Microchip Technology portfolio, designed to deliver exceptional performance and flexibility for a wide range of applications. This advanced FPGA is part of the ProASIC3 series, which is renowned for its low power consumption, high functionality, and security features.

Encased in a 208-pin PQFP (Plastic Quad Flat Pack) package, the A3PE1500-PQG208 boasts 1.5 million system gates that provide ample logic for complex designs. The device is tailored for designers looking for a programmable solution that can adapt to varying system requirements with ease, ensuring a prolonged product lifecycle and reduced time-to-market.

Key Features:

  • High Capacity: With 1.5 million system gates, the FPGA offers significant space for design implementation, enabling the integration of multiple functions on a single chip.
  • Security: The ProASIC3 series is equipped with advanced security features, including a unique in-built ID, which protects intellectual property and prevents unauthorized copying or tampering.
  • Low Power Consumption: Designed for power-sensitive applications, the A3PE1500-PQG208 ensures efficient operation, minimizing power costs and extending battery life for portable devices.
  • Flash-based Technology: Unlike SRAM-based FPGAs, this flash-based FPGA retains its configuration without the need for external memory, simplifying the design and enhancing reliability.
  • Live at Power-Up: The device is operational immediately upon power-up, thanks to its non-volatile configuration memory, which eliminates the need for external configuration sources and reduces boot time.

Applications:

The versatility of the A3PE1500-PQG208 FPGA makes it ideal for a diverse array of applications, including but not limited to communications, industrial control systems, medical devices, aerospace, and automotive industries. Its robust feature set supports the development of high-speed data processing, complex algorithm computation, and system integration tasks required by modern electronic systems.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess