EN
  • EN
  • DE

A3P400-1PQG208I

Part No A3P400-1PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 151 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 151 55296 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 151
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858931-A3P400-1PQG208I
Ultra Librarian 3D Model Ultra Librarian A3P400-1PQG208I CAD Model

Description

Microchip Technology's A3P400-1PQG208I FPGA

The A3P400-1PQG208I is a highly capable field-programmable gate array (FPGA) from Microchip Technology, designed to deliver a blend of power, performance, and high-end features for a wide range of applications. This product is part of the ProASIC3 series, which is known for providing a cost-effective solution without compromising on the quality or the capabilities that designers expect from a top-tier FPGA.

At the heart of the A3P400-1PQG208I lies a robust architecture that allows for the implementation of complex logic circuits and high-speed data processing tasks. With 400,000 system gates, this device provides ample space for designers to realize their digital systems. The FPGA supports a maximum operating frequency that enables quick data processing, making it suitable for applications requiring fast turnaround times.

The A3P400-1PQG208I comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is known for its reliability and ease of soldering onto PCBs. This packaging makes the FPGA a great fit for space-constrained applications while still providing enough I/O options for comprehensive system designs. The device operates at an industrial temperature range, ensuring reliable performance even in harsh environments.

Security is a critical aspect of modern electronics, and the A3P400-1PQG208I addresses this need with its built-in security features. It includes a unique device ID and offers AES encryption to protect the configuration data from unauthorized access. This makes it an excellent choice for applications that require secure data handling, such as financial systems or secure communications.

Programming and reconfiguration of the A3P400-1PQG208I are made user-friendly with the support of Microchip's comprehensive suite of development tools. Designers can benefit from a streamlined development process, which allows for rapid prototyping and deployment of their systems.

In summary, the A3P400-1PQG208I from Microchip Technology is a versatile and secure FPGA that offers a balance of performance, power efficiency, and security. Its robust feature set and packaging options make it an ideal choice for a multitude of applications ranging from industrial control systems to consumer electronics and secure data management solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess