EN
  • EN
  • DE

A3P250-VQG100T

Part No A3P250-VQG100T
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, ProASIC3
Package Tray
Number of I/O 68
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A3P250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908943-A3P250-VQG100T
Ultra Librarian 3D Model Ultra Librarian A3P250-VQG100T CAD Model

Description

Microchip Technology's A3P250-VQG100T Product Overview

The A3P250-VQG100T is a state-of-the-art FPGA (Field Programmable Gate Array) device from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This versatile component is part of Microchip's ProASIC3 series, which is renowned for providing low power consumption and a rich set of features.

Key Features

  • Flash-Based Configuration: Unlike SRAM-based FPGAs, the A3P250-VQG100T retains its configuration when powered off, thanks to its non-volatile flash memory. This feature eliminates the need for external configuration devices and simplifies the design process.
  • High Density and Performance: With 250,000 system gates, this device offers a substantial amount of logic density, suitable for complex digital circuits and systems. Its high-performance capabilities make it ideal for demanding applications.
  • Low Power Operation: The ProASIC3 series is designed for low power consumption, making the A3P250-VQG100T an excellent choice for battery-powered and power-sensitive applications.
  • Live at Power-Up: The device is designed to be live immediately upon power-up, with a predictable start-up time, thanks to its flash-based configuration. This is crucial for applications that require a quick response after power is applied.
  • Secure Programming: Security is a priority in the design of the A3P250-VQG100T, featuring a 128-bit AES encryption for secure configuration programming, helping to protect intellectual property and prevent unauthorized copying.
  • Package Type: The device is available in a compact 100-pin VQG100 package, which is suitable for space-constrained environments.

Applications

The A3P250-VQG100T is highly versatile and can be used in various sectors including industrial, automotive, consumer electronics, and telecommunications. Its capabilities make it suitable for applications such as:

  • Embedded processing
  • Signal processing
  • Automotive control systems
  • Power management systems
  • Medical devices

Microchip Technology's A3P250-VQG100T FPGA is a robust, secure, and low-power solution that offers designers the flexibility to meet the needs of today's complex digital systems. Its rich feature set and high level of integration make it an excellent choice for a multitude of applications, ensuring both efficiency and cost-effectiveness.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,358 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess