EN
  • EN
  • DE

A3P1000-PQ208I

Part No A3P1000-PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Part Status Obsolete
Number of I/O 154
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1019, A3P1000PQ208I
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908927-A3P1000-PQ208I
Ultra Librarian 3D Model Ultra Librarian A3P1000-PQ208I CAD Model

Description

Microchip Technology's A3P1000-PQ208I

The A3P1000-PQ208I is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide array of applications ranging from consumer electronics to industrial automation. This versatile component is part of the ProASIC3 series, which is known for providing a cost-effective solution with low power consumption and a rich set of features.

This particular model comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is ideal for space-constrained applications while still offering ample I/O options for complex designs. The A3P1000-PQ208I is designed to operate reliably in industrial temperature ranges, making it suitable for environments that experience extreme temperatures.

Key Features of A3P1000-PQ208I:

  • High Capacity: The device boasts a logic capacity of 1 million system gates, allowing designers to integrate multiple functions into a single chip, which can reduce system complexity and improve reliability.
  • Non-volatile Memory: With its non-volatile flash technology, the FPGA retains its configuration without the need for external memory, ensuring quick start-up times and secure intellectual property protection.
  • Low Power Consumption: The A3P1000-PQ208I is designed for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Reprogrammability: The device is reprogrammable, offering flexibility for design iterations and updates without the need for costly hardware changes.
  • Security: Advanced security features are incorporated, including a unique device ID, which can be used for device authentication and protection against unauthorized firmware access or copying.
  • High-Speed User I/O: The FPGA supports high-speed user I/Os, making it suitable for interfacing with a wide range of peripherals and devices.

The A3P1000-PQ208I is a robust solution for designers looking for an FPGA that offers a balance between performance, power efficiency, and cost. Its wide temperature range and high-reliability make it an excellent choice for demanding applications in sectors such as automotive, aerospace, and industrial control systems. With Microchip Technology's support and resources, developers can harness the full potential of the A3P1000-PQ208I to create innovative and competitive products.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess