EN
  • EN
  • DE

A3P1000-FGG256T

Part No A3P1000-FGG256T
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001064-A3P1000-FGG256T
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series Automotive, AEC-Q100, ProASIC3
Package Tray
Product Status Active
Total RAM Bits 147456
Number of I/O 177
Number of Gates 1000000
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian A3P1000-FGG256T CAD Model

Description

Introducing the A3P1000-FGG256T FPGA from Microchip Technology

The A3P1000-FGG256T is a cutting-edge field-programmable gate array (FPGA) developed by Microchip Technology, designed to meet the needs of a wide range of high-performance digital applications. This device is part of the ProASIC3 series, which is renowned for delivering cost-effective, low-power programmable logic solutions.

At the core of the A3P1000-FGG256T FPGA is a versatile and efficient architecture that enables system designers to create complex logic circuits tailored to their specific requirements. With 1 million system gates, this FPGA provides ample space for implementing multitasking designs and supports a high degree of design flexibility.

Key Features and Benefits:

  • High Capacity: The A3P1000-FGG256T offers 1 million system gates that allow designers to integrate a significant amount of logic into a single chip, thus reducing system complexity and improving reliability.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA is ideal for power-sensitive applications, ensuring that systems can maintain high performance without excessive energy usage.
  • Security: Security is a priority in the design of the A3P1000-FGG256T, featuring built-in resistance to differential power analysis (DPA) attacks, and support for secure in-system programming to protect intellectual property and data.
  • Flash Memory: The non-volatile flash memory technology used in this FPGA ensures that the configuration is retained even when power is removed, enabling immediate functionality upon power-up.
  • Package: The FPGA comes in a Fine Pitch Grid Array (FGG) package with 256 pins, providing a compact footprint that is suitable for space-constrained applications.

Whether you are working on industrial control systems, automotive electronics, telecommunications infrastructure, or consumer electronics, the A3P1000-FGG256T from Microchip Technology provides the performance and features necessary to create innovative, reliable, and secure products.

With its combination of high-density logic, security features, and low-power operation, the A3P1000-FGG256T FPGA stands out as a smart choice for designers looking to push the boundaries of what's possible in their next digital design project.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $351.8797 $351.8797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess