EN
  • EN
  • DE

A3P1000-2FGG484I

Part No A3P1000-2FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 300
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908924-A3P1000-2FGG484I
Ultra Librarian 3D Model Ultra Librarian A3P1000-2FGG484I CAD Model

Description

The A3P1000-2FGG484I is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, formerly known as Actel. This device is part of the ProASIC3 series, designed to deliver cost-effective and low-power programmable logic solutions. It is widely used in a variety of applications, ranging from industrial to consumer electronics, due to its versatility and reliability.

Key Features

  • High Capacity: The A3P1000-2FGG484I offers a density of 1 million system gates, providing ample space for complex logic designs and system-level integration.
  • Low Power Consumption: This FPGA is optimized for low power applications, making it ideal for battery-powered and power-sensitive devices.
  • High-Speed User I/Os: Equipped with 484 flip-chip grid array (FGG) pins, this product ensures high-speed I/O capabilities suitable for data-intensive tasks.
  • Flash Memory Technology: It utilizes non-volatile flash memory, ensuring data retention without the need for external configuration memory and providing instant-on capabilities.
  • Temperature Range: The industrial grade version, denoted by the 'I' in its name, operates within a temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Security: The device includes advanced security features such as a unique device ID, which can be used for device authentication and tamper resistance.

Applications

The A3P1000-2FGG484I is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Aerospace and defense applications
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The A3P1000-2FGG484I FPGA is subjected to rigorous testing and quality control measures, ensuring that each device meets the high standards expected by industry professionals. Its robust design and manufacturing process make it an excellent choice for applications requiring long-term operation and stability.

You May Also Be Interested in

Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.2450 $99.2450
2+ $96.1436 $192.2872
3+ $93.0422 $279.1266
4+ $89.9408 $359.7632
5+ $80.6366 $403.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess