EN
  • EN
  • DE

A3P1000-1FG484M

Part No A3P1000-1FG484M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 300
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908911-A3P1000-1FG484M
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FG484M CAD Model

Description

The A3P1000-1FG484M is a cutting-edge FPGA (Field Programmable Gate Array) device from Microchip Technology, designed to meet the needs of high-performance and logic-intensive applications. This product is part of the ProASIC3 series, which is known for its low power consumption, high reliability, and security features, making it an ideal choice for a broad range of industrial, consumer, and automotive applications.

Key Features

  • High Capacity: The A3P1000-1FG484M offers a substantial logic capacity with 1 million system gates, providing ample space for complex designs and high-density integration.
  • Flash Technology: This device utilizes non-volatile flash technology, ensuring data retention without the need for external memory and enabling instant-on capabilities.
  • Security: With its built-in security features, the A3P1000-1FG484M provides protection against unauthorized access and IP theft, offering a secure environment for your designs.
  • Speed Grade: The '-1' speed grade denotes the standard performance option, balancing speed and power consumption for a wide array of applications.
  • Package Type: The device comes in a 484-pin Fine Pitch Grid Array (FG484) package, which offers a compact footprint and good thermal performance.

Applications

The versatility of the A3P1000-1FG484M allows it to be used in various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

Parameter Value
Logic Elements 1 Million
Package 484-FG484
Operating Voltage 1.5V
Temperature Range -40°C to +85°C

Overall, the A3P1000-1FG484M from Microchip Technology is a robust and versatile FPGA device that provides designers with a secure, high-performance solution for their complex digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess