EN
  • EN
  • DE

A3P060-1VQG100T

Part No A3P060-1VQG100T
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP / Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Automotive, AEC-Q100, ProASIC3
Package Tray
Total RAM Bits 18432
Number of I/O 71
Number of Gates 60000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number A3P060
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90 pcs
Win Source Part Number 1381289-A3P060-1VQG100T
Ultra Librarian 3D Model Ultra Librarian A3P060-1VQG100T CAD Model

Description

Product Overview: A3P060-1VQG100T by Microchip Technology

The A3P060-1VQG100T is a cutting-edge FPGA (Field Programmable Gate Array) designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This device is a part of the ProASIC3 series, which is known for providing cost-effective, low-power programmable logic solutions. The A3P060-1VQG100T is designed to cater to a wide range of applications, including but not limited to automotive, consumer electronics, industrial control systems, and telecommunications.

Key Features:

  • Programmable Logic Cells: The A3P060-1VQG100T is equipped with 60,000 system gates that offer ample flexibility for complex digital circuit design. This allows designers to create highly customized solutions tailored to their specific needs.
  • High-Performance Architecture: With its high-speed user I/Os and interconnects, this FPGA ensures efficient performance for high-throughput applications.
  • Low Power Consumption: One of the standout features of the ProASIC3 series is its low power usage, making the A3P060-1VQG100T an excellent choice for power-sensitive applications.
  • In-System Programmability: Users can program and reconfigure the FPGA in-system through a standard non-volatile memory, providing flexibility and ease of updates.
  • Security: The device incorporates advanced security features, including a 128-bit AES encryption to protect IP against unauthorized access and cloning.
  • Package Type: The A3P060-1VQG100T is available in a compact 100-pin VQG100 package, which is suitable for space-constrained applications.

Applications:

The versatility of the A3P060-1VQG100T FPGA makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for custom logic, bridging functions, I/O expansion, power management control, and embedded processing. Its robust security features make it a preferred option for applications requiring data protection and IP security.

Quality and Reliability:

Microchip Technology is committed to delivering high-quality and reliable products. The A3P060-1VQG100T FPGA is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the industry's highest standards. This ensures that customers can deploy this FPGA with confidence in the most demanding environments.

For designers seeking a powerful, secure, and low-power FPGA solution, the A3P060-1VQG100T from Microchip Technology offers an exceptional balance of performance, flexibility, and reliability.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess