EN
  • EN
  • DE

A24C16N10SU27

Part No A24C16N10SU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042048-A24C16N10SU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A24C16N10SU27 CAD Model

Description

The A24C16N10SU27 is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide efficient data storage solutions for a wide range of applications. It utilizes the standard I²C-compatible (2-wire) serial interface, which ensures easy integration into most microcontroller-based systems.

Key Features:

  • Memory Size: The device boasts a 16-Kbit (2,048 x 8) memory size, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Write Protection: It features hardware write-protect pins for the lower quarter, half, or the entire array, preventing accidental data alteration and ensuring data integrity.
  • Low-power Consumption: Designed for low-power consumption, the A24C16N10SU27 is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a wide voltage range of 1.7V to 5.5V, making it versatile for various operating conditions and compatible with both 3.3V and 5V systems.
  • High Reliability: With its high reliability and long data retention capability of over 1 million write cycles and a data retention period of over 100 years, this EEPROM is well-suited for mission-critical applications.
  • Operating Temperature Range: The device operates across an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Small Form Factor: Available in an 8-pin SOIC package, the A24C16N10SU27 is compact and suitable for space-constrained applications.

Applications:

The A24C16N10SU27 EEPROM from Microchip Technology is used in a variety of applications that require reliable and non-volatile data storage, such as:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • And many other electronic systems where data integrity and device reliability are paramount.

With its robust feature set, the A24C16N10SU27 stands out as a versatile and reliable choice for designers looking to enhance their systems with dependable data storage capabilities.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess