EN
  • EN
  • DE

93LC56B-E/SN

Part No 93LC56B-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 16) Microwire 2 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93LC56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC56B-E/SN-NDR
Standard Package 100
Win Source Part Number 1323432-93LC56B-E/SN
Ultra Librarian 3D Model Ultra Librarian 93LC56B-E/SN CAD Model

Description

The 93LC56B-E/SN is a high-quality, 2Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and versatility in data storage applications. This particular model comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while ensuring ease of integration into a wide range of electronic systems.

Key Features:

  • Memory Size: The 93LC56B-E/SN offers 2 Kbits of memory, organized as 128 x 16 or 256 x 8 bits, depending on the user's configuration, providing flexible data storage options.
  • Interface: This device communicates via a simple Serial Peripheral Interface (SPI) bus, ensuring compatibility with most microcontrollers and enabling easy integration into existing designs.
  • Operating Voltage: It operates across a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Low Power Consumption: Designed for low-power applications, the 93LC56B-E/SN features low standby current, which is ideal for battery-operated devices.
  • Write Protection: The device includes write protection features such as hardware and software write-protect pins and write-enable instructions to prevent accidental data overwriting or corruption.
  • Temperature Range: It is operational across an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Endurance: The EEPROM boasts a high endurance of 1,000,000 write cycles and a data retention period of 200 years, ensuring the longevity and durability of stored data.

The 93LC56B-E/SN is a perfect choice for applications requiring non-volatile memory storage, such as configuration settings, calibration data, and device identification. Its robust design and comprehensive feature set make it an ideal component for industrial, automotive, and consumer electronics where long-term data integrity is paramount.

Microchip Technology's commitment to quality means that the 93LC56B-E/SN EEPROM is manufactured to the highest standards, ensuring reliable performance and consistency across batches, making it a trusted choice for engineers and designers worldwide.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess