EN
  • EN
  • DE

93C76C-E/MS

Part No 93C76C-E/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SPI 3MHZ 8MSOP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) Microwire 3 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8, 512 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93C76
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C76C-E/MS-NDR
Standard Package 100
Win Source Part Number 1320895-93C76C-E/MS
Ultra Librarian 3D Model Ultra Librarian 93C76C-E/MS CAD Model

Description

The 93C76C-E/MS from Microchip Technology is a robust and versatile serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide reliable data storage solutions for a wide range of applications. This particular model is part of the 93XX series, which is known for its high performance and low-power consumption characteristics.

Key Features

  • Memory Size: The device offers a substantial memory capacity of 8 Kbits, which is ideal for storing configuration parameters, serial numbers, and calibration data in various electronic systems.
  • Interface Type: It utilizes the Microwire interface, a three-wire serial bus interface, which ensures simple and efficient communication with microcontrollers and other digital systems.
  • Operating Voltage: The 93C76C-E/MS operates within a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring compatibility with a broad spectrum of digital circuits.
  • Package / Case: This EEPROM comes in a sturdy MSOP-8 (Micro Small Outline Package) form factor, which provides a compact footprint for space-constrained applications while still maintaining ease of integration into circuit designs.
  • Temperature Range: It is designed to perform reliably across an extended temperature range from -40°C to +85°C, which ensures stable operation in harsh environmental conditions.
  • Endurance: The device boasts a high endurance with 1 million erase/write cycles, ensuring a long service life and the ability to handle frequent data updates.
  • Data Retention: It offers a data retention period of over 100 years, securing data integrity over an extended period without the need for external power to maintain the stored information.

Applications

The 93C76C-E/MS is a versatile component that can be employed in a variety of applications, including but not limited to industrial controls, automotive systems, medical devices, smart cards, and consumer electronics. Its robust feature set and reliability make it an excellent choice for systems that require non-volatile memory to preserve critical data across power cycles.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The 93C76C-E/MS is backed by Microchip's guarantee of reliability and performance, ensuring that customers receive a product that not only meets but exceeds their expectations for data storage solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess