EN
  • EN
  • DE

93C56A-I/P

Part No 93C56A-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) Microwire 2 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93C56A
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C56A-I/P-NDR
Standard Package 60
Win Source Part Number 1323270-93C56A-I/P
Ultra Librarian 3D Model Ultra Librarian 93C56A-I/P CAD Model

Description

Microchip Technology 93C56A-I/P EEPROM

The 93C56A-I/P is a 2Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and versatility. This particular model is designed to provide a flexible data storage solution that can be easily integrated into a wide range of electronic systems.

Key Features:

  • Memory Size: The device offers a storage capacity of 2 Kbits, arranged in 128 x 16-bit organization or 256 x 8-bit organization, selectable via programming instruction. This makes it suitable for storing configuration settings, calibration data, or small application parameters.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems and ensuring stable performance across various conditions.
  • Communication: The 93C56A-I/P uses the industry-standard Serial Peripheral Interface (SPI) for communication, allowing for easy interfacing with microcontrollers and other digital systems.
  • Package: Packaged in a PDIP (Plastic Dual In-line Package), it is well-suited for through-hole mounting, which is beneficial for prototyping or applications where manual assembly or replacement is preferred.
  • Endurance: The device boasts a high write endurance of 1 million write cycles per byte and a data retention period of over 200 years, ensuring the longevity and durability of the data stored within.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it ideal for use in environments that experience extreme temperatures.
  • Lead-Free: The 93C56A-I/P is available in a lead-free package, complying with environmental regulations and reducing the ecological footprint of electronic products.

Applications:

The versatility of the 93C56A-I/P EEPROM makes it a perfect choice for a variety of applications including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Personal electronics
  • Telecommunication systems

Overall, the Microchip Technology 93C56A-I/P EEPROM offers a reliable and cost-effective non-volatile memory solution for designers and engineers looking to enhance the functionality and performance of their electronic products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess