EN
  • EN
  • DE

93C46-I/P

Part No 93C46-I/P
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description IC EEPROM 1KBIT 1MHZ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041678-93C46-I/P
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93C46-I/P CAD Model

Description

The 93C46-I/P is a 1K Microwire (3-Wire) Serial EEPROM, proudly manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is a high-performance, non-volatile memory device that maintains data integrity even when power is turned off. It is an ideal component for a wide range of applications that require data storage and retrieval without the need for frequent updates.

Key Features

  • Memory Size: The device offers a memory size of 1 Kbit, organized as 64 x 16 or 128 x 8 selectable by a user-defined instruction.
  • Interface: It utilizes a simple and efficient Microwire serial interface that is compatible with the SPI protocol, making it easy to integrate with most microcontrollers.
  • Operating Voltage: The 93C46-I/P operates at a voltage range of 4.5V to 5.5V, making it suitable for 5V systems.
  • Temperature Range: It is designed to perform reliably in industrial temperature ranges, from -40°C to +85°C.
  • Packaging: This EEPROM comes in a PDIP (Plastic Dual In-line Package) form, which is through-hole mountable for easy assembly and prototyping.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms, enabling quick data storage and updates.
  • Endurance: The device boasts an endurance of 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: With a data retention period of over 100 years, the 93C46-I/P is highly reliable for long-term data storage.

Applications

The 93C46-I/P EEPROM can be used in a multitude of applications including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Smart Cards
  • Telecommunication Systems

In conclusion, Microchip's 93C46-I/P EEPROM is a versatile and reliable choice for designers and engineers looking for a compact, durable, and easy-to-use memory solution for their embedded systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess