EN
  • EN
  • DE

93AA56C-I/P

Part No 93AA56C-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) Microwire 3 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93AA56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA56C-I/P-NDR
Standard Package 60
Win Source Part Number 1323279-93AA56C-I/P
Ultra Librarian 3D Model Ultra Librarian 93AA56C-I/P CAD Model

Description

Product Overview: Microchip Technology 93AA56C-I/P

The 93AA56C-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from the renowned manufacturer Microchip Technology. Designed for robust and reliable non-volatile memory storage, this device is an ideal choice for a wide range of applications where data must be preserved even when power is removed. Its compact DIP (Dual In-line Package) makes it suitable for breadboard prototyping and traditional through-hole PCB designs.

Key Features:

  • Memory Size: The chip offers a 2K (256 x 8 or 128 x 16) storage capacity, providing ample space for configuration parameters, serial numbers, calibration data, and small application logs.
  • Interface Type: It operates with a standard I²C (Inter-Integrated Circuit) interface, allowing for easy integration into most microcontroller-based systems.
  • Supply Voltage: The device supports a versatile supply voltage range of 1.8V to 5.5V, making it compatible with both low-power and standard digital logic levels.
  • Write Protect: A hardware write-protect feature ensures data integrity by preventing accidental overwrites and erasures.
  • Endurance: It boasts a high endurance level with 1 million write cycles and a data retention period of over 200 years, ensuring the longevity of stored information.
  • Operating Temperature: The 93AA56C-I/P is designed to perform reliably in diverse environments, with an operational temperature range of -40°C to +85°C.

Applications:

Due to its reliability and versatility, the 93AA56C-I/P can be used in various applications, including:

  • Industrial and automotive systems requiring long-term data retention
  • Consumer electronics for configuration and user preference storage
  • Medical devices where calibration data must be preserved
  • Smart cards and identification systems

Microchip Technology's commitment to quality ensures that the 93AA56C-I/P EEPROM is a dependable choice for designers and engineers looking to incorporate non-volatile memory solutions into their projects. With its easy-to-use I²C interface and robust feature set, this EEPROM is well-suited to meet the demands of a wide array of data storage applications.

You May Also Be Interested in

Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess