Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 93AA56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA56BT-I/MCCT,93AA56BTIMC,93AA56BT-I/MCDKR,93AA56BT-I/MCTR
Standard Package 3,300
Win Source Part Number 1318501-93AA56BT-I/MC
Ultra Librarian 3D Model Ultra Librarian 93AA56BT-I/MC CAD Model

Description

Microchip Technology 93AA56BT-I/MC: A Robust EEPROM Solution

The 93AA56BT-I/MC is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the 93XX series, which is designed for a wide range of applications that require reliable and durable non-volatile memory storage.

With a memory size of 2 Kbits, the 93AA56BT-I/MC offers sufficient storage for configuration settings, calibration data, and small application logs. It utilizes the standard I2C interface, which ensures easy integration into existing systems with minimal additional components. The bus frequency of 400 kHz allows for quick data transfers, making it an efficient choice for applications where speed is a concern.

This EEPROM operates over a broad voltage range of 1.8V to 5.5V, making it versatile for use in various electronic devices, from battery-operated gadgets to industrial machinery. Its temperature range of -40°C to +85°C ensures that it can withstand harsh environmental conditions, providing reliable performance in both commercial and industrial settings.

The 93AA56BT-I/MC comes in an 8-lead TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. The TSSOP package also offers improved thermal performance and better reliability over time, which is critical for long-term data retention.

This Microchip EEPROM features a write cycle time of 5 ms, enabling quick updates to stored data. Additionally, it supports over one million erase/write cycles and has a data retention period of over 200 years, which speaks to its endurance and quality.

In summary, the 93AA56BT-I/MC from Microchip Technology is a robust, high-performance EEPROM solution that provides reliable non-volatile memory storage. Its compatibility with a wide range of voltages and temperatures, along with its compact package and high endurance, makes it an excellent choice for designers looking for a memory component that will stand the test of time in a variety of applications.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
Macronix
IC FLASH 2MBIT SPI/QUAD 8USON
Lowest to $1.0861
ECAD model for MX25U2035FZUI
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
Need more? Email Us
ECAD model for CAT34RC02VP2I-TE13
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
Renesas Electronics America
EEPROM, 4KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24032ASA00A#S0
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention