EN
  • EN
  • DE

6294EST

Part No 6294EST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 1mA
Channel Output Current 25mA
Supply Voltage - Operating 2.4 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 197897-6294EST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6294EST CAD Model

Description

Microchip Technology's 6294EST Microcontroller

The 6294EST from Microchip Technology is a cutting-edge microcontroller that integrates advanced features to cater to the needs of modern embedded systems. Designed with precision and efficiency in mind, this microcontroller is a perfect choice for designers looking for a balance between performance and power consumption.

The 6294EST boasts an impressive array of features that make it suitable for a wide range of applications. It comes equipped with a high-performance CPU core, ample flash memory, and a variety of peripheral interfaces that allow for seamless integration into complex designs. The microcontroller's robust I/O capabilities ensure that it can handle multiple tasks simultaneously, making it an ideal choice for multitasking environments.

One of the highlights of the 6294EST is its enhanced power management system. This system allows the microcontroller to operate in various power-saving modes, significantly extending the battery life of portable devices. It also supports a wide voltage range, providing flexibility in power supply design and ensuring compatibility with different types of hardware.

The microcontroller's security features are top-notch, offering secure boot, hardware cryptography support, and advanced protection against physical and logical attacks. These features are crucial for applications that require the highest levels of security, such as payment systems, secure access control, and IoT devices.

Connectivity is another strong suit of the 6294EST, with support for standard communication protocols like I2C, SPI, and UART, as well as options for more advanced interfaces like USB and Ethernet. This makes the microcontroller an excellent choice for connected devices in the age of the Internet of Things (IoT).

For developers, Microchip Technology provides comprehensive software and hardware development tools to streamline the design process. This includes an integrated development environment (IDE), software libraries, and development boards that help reduce time-to-market for new products.

In summary, the 6294EST from Microchip Technology is a versatile and powerful microcontroller that offers a rich feature set for a wide array of applications. Its balance of performance, power efficiency, security, and connectivity makes it an ideal choice for designers aiming to create sophisticated and reliable embedded systems.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess