EN
  • EN
  • DE

5KP7.5CAE3/TR13

Part No 5KP7.5CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 7.5VWM 12.9VC P600 / 12.9V Clamp 388A Ipp Tvs Diode Through Hole P600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.5V
Voltage - Breakdown (Min) 8.33V
Voltage - Clamping (Max) @ Ipp 12.9V
Current - Peak Pulse (10/1000µs) 388A
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case P600, Axial
Supplier Device Package P600
Base Product Number 5KP7.5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 500
Win Source Part Number 1039473-5KP7.5CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian 5KP7.5CAE3/TR13 CAD Model

Description

The 5KP7.5CAE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to safeguard sensitive electronic equipment from voltage spikes and surges. This high-quality component is part of Microchip's extensive range of circuit protection devices, which are engineered to provide reliable and efficient protection in a variety of applications.

Key Features

  • Peak Pulse Power Dissipation: The 5KP7.5CAE3/TR13 is capable of handling peak pulse power dissipation of 5000W at 10/1000μs waveform, ensuring protection against high energy transients.
  • Breakdown Voltage: With a minimum breakdown voltage of 7.5V, this TVS diode is designed to clamp voltage spikes and prevent them from damaging the circuit.
  • Bi-directional Protection: As a bi-directional device, the 5KP7.5CAE3/TR13 provides symmetrical protection for both positive and negative voltage transients.
  • Low Incremental Surge Resistance: The diode features a low incremental surge resistance, which helps to improve its clamping performance during transient events.
  • Compatibility: It is suitable for use in sensitive electronics protection against voltage transients induced by inductive load switching and lightning on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication.

Package and Quality Assurance

The 5KP7.5CAE3/TR13 comes in a molded plastic over glass passivated junction in a P600 package. This package is designed for easy PCB mounting and is available in tape and reel format (TR13) for automated assembly processes. Microchip Technology ensures that each diode meets rigorous quality standards, providing customers with a reliable component for their circuit protection needs.

Applications

This TVS diode is ideal for protecting sensitive electronic components in a variety of applications, including:

  • Power supply circuits
  • AC/DC applications
  • Telecommunication systems
  • Industrial electronics
  • Consumer electronics

With its robust design and high power dissipation capabilities, the Microchip Technology 5KP7.5CAE3/TR13 is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess