EN
  • EN
  • DE

5962-7703405XA

Part No 5962-7703405XA
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025870-5962-7703405XA
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-7703405XA CAD Model

Description

Microchip Technology 5962-7703405XA Product Overview

The 5962-7703405XA, from Microchip Technology, is a high-performance, radiation-hardened microcontroller designed to meet the stringent requirements of aerospace and defense applications. This device is part of Microchip's extensive range of microcontrollers that are engineered to operate reliably in extreme environmental conditions, including exposure to high levels of radiation, which is a common challenge in space missions and military operations.

Key Features

  • Radiation Hardened: Built to withstand the harsh conditions of space and military environments, ensuring functionality in the presence of radiation.
  • High Performance: Equipped with advanced processing capabilities to handle complex computations and control tasks efficiently.
  • Durable Construction: Manufactured with robust materials that enhance its durability and longevity under extreme conditions.
  • Reliability: Tested and certified to meet the quality standards required for critical aerospace and defense systems.

Applications

The 5962-7703405XA is ideally suited for a wide range of high-reliability applications, including:

  • Satellite systems
  • Launch vehicles
  • Space exploration rovers and probes
  • Missile guidance systems
  • Avionics

Technical Specifications

The microcontroller offers a comprehensive set of features that make it a versatile choice for systems requiring dependable performance in adverse conditions:

  • Supply Voltage: Designed to operate over a range of voltages suitable for space-grade equipment.
  • Operating Temperature: Capable of functioning within a wide temperature range, which is critical for space and military hardware.
  • Package Type: Available in a package that facilitates easy integration into various circuit designs.
  • Quality Levels: Meets the QML (Qualified Manufacturers List) standards for aerospace-grade components.

The 5962-7703405XA from Microchip Technology represents a blend of advanced technology, reliability, and performance, making it an excellent choice for designers and engineers looking for a microcontroller that can deliver in the most demanding situations.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess