EN
  • EN
  • DE

28C64AT-25I/SO

Part No 28C64AT-25I/SO
Manufacturer Microchip Technology
Catalog Hard To Find
Description 64K (8K x 8) CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123490-28C64AT-25I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 28C64AT-25I/SO CAD Model

Description

Product Overview: 28C64AT-25I/SO from Microchip Technology

The 28C64AT-25I/SO is a high-performance, 64-Kilobit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular EEPROM model features a 64K (8K x 8) memory size and is designed for industrial applications, with an operational temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Encased in a 28-lead SOIC (Small Outline Integrated Circuit) package, the 28C64AT-25I/SO is ideal for space-constrained applications requiring a compact memory solution. The EEPROM is characterized by its fast write cycle times of just 5 ms, allowing for quick data updates and storage. This speed is complemented by a 25 ns access time, enabling high-speed data retrieval, which is critical for performance-demanding applications.

One of the key features of the 28C64AT-25I/SO is its low-power consumption, making it suitable for battery-operated and power-sensitive devices. The EEPROM also supports a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs. It is also JEDEC standard compliant, ensuring compatibility with many types of microcontrollers and digital systems.

The device offers a range of smart features, such as JEDEC standard byte-wide pinout, self-timed write cycle with auto-clear, and hardware and software data protection schemes to prevent inadvertent writes. Furthermore, the EEPROM supports a minimum of 100,000 write cycles and has a data retention period of at least 200 years, ensuring the longevity and durability of stored data.

Microchip Technology's 28C64AT-25I/SO is a versatile and reliable EEPROM, suitable for a wide array of applications, including but not limited to automotive systems, industrial control units, medical devices, and smart consumer electronics. Its robust design and advanced technical specifications make it an excellent choice for designers looking for a non-volatile memory solution that combines high-speed operation with long-term data integrity.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3086 $78.9258
6+ $21.5858 $129.5148
9+ $20.9113 $188.2017
12+ $20.2368 $242.8416
15+ $19.5622 $293.4330
20+ $17.5387 $350.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess