Microchip Technology's 28C16AT-15I/L EEPROM
Introducing the robust and reliable 28C16AT-15I/L EEPROM, a high-quality memory component designed and manufactured by Microchip Technology. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is part of Microchip's extensive range of non-volatile memory products, offering an ideal storage solution for a wide array of applications that require data retention without power.
The 28C16AT-15I/L comes in a 24-pin DIP (Dual In-line Package), ensuring easy integration into your existing systems. With a storage capacity of 16 kilobits, it provides ample space for your configuration parameters, calibration data, or small application code. Its parallel interface facilitates fast and straightforward communication with microcontrollers and other digital systems.
This particular model boasts a speedy access time of 150 ns, making it an excellent choice for applications that require quick data retrieval. Additionally, the 28C16AT-15I/L is characterized by its industrial temperature range, operating reliably between -40°C to +85°C, which makes it suitable for demanding environments and ensures stable performance under extreme conditions.
One of the key features of the 28C16AT-15I/L EEPROM is its endurance. It can withstand a minimum of 100,000 write cycles, ensuring a long lifespan and reliability over the product's lifetime. Furthermore, its data retention capability is rated at a minimum of 100 years, guaranteeing that your data remains safe and intact for an extended period.
Microchip Technology has designed the 28C16AT-15I/L with ease of use in mind. It supports full static operation, which means no clocks or refreshes are necessary for operation. Additionally, its self-timed write cycle with auto-clear function simplifies the programming process, making it a user-friendly choice for both novice and experienced engineers.
In summary, the 28C16AT-15I/L from Microchip Technology is a highly reliable and durable EEPROM, perfect for applications that require fast access times, high endurance, and long-term data retention. Its robust design and industrial temperature range make it an excellent choice for a variety of challenging environments and applications.