EN
  • EN
  • DE

28C16A-20I/L

Part No 28C16A-20I/L
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (0 - A)
Description EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC Tube / 16K (2K x 8) CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 152657-28C16A-20I/L
Popularity Medium
Supply and Demand Status Limited
Family Name 28C16A
Introduction Date September 25, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 28C16A-20I/L CAD Model

Description

Microchip Technology 28C16A-20I/L EEPROM

The Microchip Technology 28C16A-20I/L is a high-performance, 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit designed to provide a reliable and flexible non-volatile memory solution. This device is particularly suited for applications requiring data storage that must be updated frequently or preserved between power cycles.

Key Features

  • Memory Size: The 28C16A-20I/L offers a generous 16 kilobits of storage, organized as 2K x 8, allowing for efficient storage of configuration parameters, device calibration data, or small application programs.
  • Speed: This EEPROM features a fast access time of 200 ns, facilitating quick read operations which is essential for high-speed microcontroller-based systems.
  • Interface: The parallel interface ensures easy integration with a wide range of microcontrollers and digital systems, providing a straightforward 8-bit data bus and control signals.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V digital systems.
  • Temperature Range: Designed for industrial applications, the device functions reliably across an extended temperature range from -40°C to +85°C.
  • Packaging: The 28C16A-20I/L is available in a 24-lead PDIP package, which is easy to handle and compatible with standard PCB layouts.

Applications

The versatility of the 28C16A-20I/L EEPROM makes it suitable for a wide array of applications, including:

  • Storage of system configuration and calibration data in industrial control systems
  • Parameter storage for consumer electronics
  • Code storage for small programs in embedded systems
  • Real-time clock settings in various electronic products
  • Device identity and serial number storage for hardware authentication

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the 28C16A-20I/L EEPROM is no exception. It includes features such as high endurance and data retention, ensuring that data is preserved for the long term even under harsh environmental conditions. Additionally, the device supports a minimum of 100,000 write cycles, providing robustness for applications where frequent data changes are necessary.

Overall, the 28C16A-20I/L from Microchip Technology represents a solid choice for designers looking for a dependable and easy-to-use non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
Lowest to $1.4405
AMIS
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess