EN
  • EN
  • DE

25LC512T-M/SN

Part No 25LC512T-M/SN
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM Serial EEPROM 512K 64K X 8, 2.5V MIL T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455638-25LC512T-M/SN
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -55°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 25LC512T-M/SN CAD Model

Description

Microchip's 25LC512T-M/SN is an advanced EEPROM component that represents a pivotal piece of technology in the field of Erasable Programmable Read Only Memory (EPROM). This memory chip is designed with a serial interface, facilitating easy integration into a wide array of electronic systems. With a substantial storage capacity of 512K (64K x 8), it addresses the need for larger data storage in modern applications. Operating at a minimal voltage of 2.5V, it exhibits remarkable efficiency, making it particularly suitable for battery-powered devices, among other sensitive electronic circuits. Built to comply with stringent MIL T standards, it boasts a high level of durability and reliability, required for military and aerospace applications, as well as other sectors demanding high-performance memory solutions. The 25LC512T-M/SN by Microchip enables developers and engineers to leverage its high storage capacity and operational reliability in crafting sophisticated electronic products, from automotive electronics to sophisticated industrial machines.

You May Also Be Interested in

Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
16GB 2Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL SNPW403YC/64G-OEM
Need more? Email Us
Dell
DELL M393B1K70CHD-CH9
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess